TE Connectivity Automotive Housing, Rcpt, 6Pos, Key A; Product Range Te Connectivity 2320916-1

Description
AUTOMOTIVE HOUSING, RCPT, 6POS, KEY A; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 6POS, KEY A; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos, Key A; Product Range Te Connectivity - 22AJ1978 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos, Key A; Product Range Te Connectivity
22AJ1978
Automotive Housing, Rcpt, 6Pos, Key A; Product Range Te Connectivity 22AJ1978
AUTOMOTIVE HOUSING, RCPT, 6POS, KEY A; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS, KEY A; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ1978
Product Name Automotive Housing, Rcpt, 6Pos, Key A; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details