TE Connectivity Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity 2320913-2

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity - 22AJ1967 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity
22AJ1967
Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity 22AJ1967
AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, KEY B; Product Range:AMPSEAL 16 High Temperature Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMPSEAL 16 Series Pin Contacts; IP Rating:IP67; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AJ1967
Product Name Automotive Housing, Rcpt, 2Pos, Key B; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details