TE Connectivity PCB Headers & Receptacles 2320771-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Tin, Silver Contact Type : Socket Mating Pin Diameter : 8 MM  [.315 INCH ] Mating Tab Thickness : .62 MM  [.024 INCH ] Mating Tab Width : 1.15 MM  [.045 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 850 Housing Features Centerline (Pitch) : 23 MM  [.906 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Type : Box Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Board-to-Bus Bar Header Type : Header & Push-Push Assembly PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [0 - 145 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Tin, Silver Contact Type : Socket Mating Pin Diameter : 8 MM  [.315 INCH ] Mating Tab Thickness : .62 MM  [.024 INCH ] Mating Tab Width : 1.15 MM  [.045 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 850 Housing Features Centerline (Pitch) : 23 MM  [.906 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Type : Box Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Board-to-Bus Bar Header Type : Header & Push-Push Assembly PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [0 - 145 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2320771-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2320771-1
PCB Headers & Receptacles 2320771-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 200 Contact Mating Area Plating Material : Tin, Silver Contact Type : Socket Mating Pin Diameter : 8 MM  [.315 INCH ] Mating Tab Thickness : .62 MM  [.024 INCH ] Mating Tab Width : 1.15 MM  [.045 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 850 Housing Features Centerline (Pitch) : 23 MM  [.906 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Type : Box Product Type Features Applied Pressure : Standard Connector & Contact Terminates To : Wire & Cable Connector Shape : Rectangular Connector System : Board-to-Bus Bar Header Type : Header & Push-Push Assembly PCB Connector Assembly Type : PCB Mount Receptacle Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [0 - 145 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 200
  • Contact Mating Area Plating Material : Tin, Silver
  • Contact Type : Socket
  • Mating Pin Diameter : 8 MM  [.315 INCH ]
  • Mating Tab Thickness : .62 MM  [.024 INCH ]
  • Mating Tab Width : 1.15 MM  [.045 INCH ]

Electrical Characteristics


  • Voltage Rating (Max) (VDC) : 850

Housing Features


  • Centerline (Pitch) : 23 MM  [.906 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Packaging Features


  • Packaging Type : Box

Product Type Features


  • Applied Pressure : Standard
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Rectangular
  • Connector System : Board-to-Bus Bar
  • Header Type : Header & Push-Push Assembly
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [0 - 145 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2320771-1
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Panel Mount
Voltage Rating 850 volts
Current Rating 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102972-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 1-2307824-4 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 125 volts
View Details
Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102393-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details