TE Connectivity Mechanical Connectors 2319973-1

Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Flexible Conductor Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000 Inside Diameter Range : 32.5 MM  [1.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : ACSR, AAC/AAAC, AWG Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Blocked : Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Flexible Conductor Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000 Inside Diameter Range : 32.5 MM  [1.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : ACSR, AAC/AAAC, AWG Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 2319973-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
2319973-1
Mechanical Connectors 2319973-1
Body Features Blocked : Yes Compatible Conductor Material : Aluminum Alloy Conductor Type : Flexible Conductor Primary Product Material : Aluminum Configuration Features Number of Bolts : 6 Visual Inspection : No Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000 Inside Diameter Range : 32.5 MM  [1.28 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 550 Industry Standards Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1 NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Mechanical Connector Product Type : Connector Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : ACSR, AAC/AAAC, AWG Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted

Body Features


  • Blocked : Yes
  • Compatible Conductor Material : Aluminum Alloy
  • Conductor Type : Flexible Conductor
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Bolts : 6
  • Visual Inspection : No

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 17
  • Compatible Conductor Cross-Section Range (MMSQ) : 800 - 1000
  • Inside Diameter Range : 32.5 MM  [1.28 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 550

Industry Standards


  • Compatible With Approved Standards Products : ANSI/NEMA CC1-2009, IEC 62271-1
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Mechanical Connector Product Type : Connector
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : ACSR, AAC/AAAC, AWG

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2319973-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers