Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030210-2319847-3
Type: Switch
Number of Positions: 3
Pitch: 2.54 mm
Length: 7.52 mm
Housing Material: Nylon
Contact Plating: Gold
Housing Color: Black
Height: 3.8 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 2319847-3EDS03SGNNTU
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 24 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030210-2319847-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2319847-3 |