TE Connectivity DIP Switch 2319747-8

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 21.48 MM  [.846 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 21.48 MM  [.846 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2319747-8 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2319747-8
DIP Switch 2319747-8
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Recessed Case Color : Black Case Material : High Temperature Nylon Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Three Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Product Height : 4.1 MM  [.161 INCH ] Product Length : 21.48 MM  [.846 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .025 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Recessed
  • Case Color : Black
  • Case Material : High Temperature Nylon
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Three Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 4.1 MM  [.161 INCH ]
  • Product Length : 21.48 MM  [.846 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .025
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Actuator Style : Slide Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
DIP & SIP Switches - 2234094 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
2234094
DIP & SIP Switches 2234094
TE Connectivity TDS08SGRNTU04 DIP Switch

TE Connectivity TDS08SGRNTU04 DIP Switch

Supplier's Site
Rotary Encoded DIP Switches - 2234093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
2234093
Rotary Encoded DIP Switches 2234093
TE Connectivity TDS08SGRNTU04

TE Connectivity TDS08SGRNTU04

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category DIP Switches DIP Switches
Product Number 2319747-8 2234094
Product Name DIP Switch DIP & SIP Switches
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Single Pole - Three Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825008-3 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switch - 2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1825007-1 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switch - 2-2396234-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers