TE Connectivity Automotive Connector EMC Shielding 2319655-3

Description
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector EMC Shielding - 2319655-3 - TE Connectivity
Berwyn, PA, United States
Automotive Connector EMC Shielding
2319655-3
Automotive Connector EMC Shielding 2319655-3
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214/LV215 Product Type Features Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Material : Steel

Industry Standards


  • Industry Standard : LV214/LV215

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Rectangular Connector Accessories - 17-2319655-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-2319655-3-ND
Rectangular Connector Accessories 17-2319655-3-ND
SHIELDING SLEEVE,180DEG

SHIELDING SLEEVE,180DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2319655-3 17-2319655-3-ND
Product Name Automotive Connector EMC Shielding Rectangular Connector Accessories
Connector Type Automotive Connector; DIN Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-1670615-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK506321R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 24 AWG
View Details
Automotive Headers - 1-2177370-3 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 17-1SNA115987R0100-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 11 AWG
View Details