TE Connectivity Solid State Relays 2319263-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 3 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 3 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ODCM-24 is a slim-line solid state relay with a 10.16mm thickness and a 1 Form A (SPST-NO) output configuration, designed for DC load control. It supports a load voltage range of 3 to 60VDC and a continuous load current of 3A rms, with a 4000V rms optical isolation between input and output. The device operates from a 18 to 32VDC input, with a maximum on-state voltage drop of 1.5V rms and a maximum leakage current of 500μA rms at 280VAC. The operating temperature range is -30°C to +80°C, and the package is compliant with UL94V-0 flammability ratings. Mounting is through PCB solder pins, and it is compatible with 2IOM series mounting boards.

Datasheet Summary
Powered by GS/AI

The ODCM-24 is a slim-line solid state relay with a 10.16mm thickness and a 1 Form A (SPST-NO) output configuration, designed for DC load control. It supports a load voltage range of 3 to 60VDC and a continuous load current of 3A rms, with a 4000V rms optical isolation between input and output. The device operates from a 18 to 32VDC input, with a maximum on-state voltage drop of 1.5V rms and a maximum leakage current of 500μA rms at 280VAC. The operating temperature range is -30°C to +80°C, and the package is compliant with UL94V-0 flammability ratings. Mounting is through PCB solder pins, and it is compatible with 2IOM series mounting boards.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2319263-9 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
2319263-9
Solid State Relays 2319263-9
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VDC) : 18 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : 3 Load Voltage Rating (VDC) : 3 - 60 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VDC) : 18 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : 3
  • Load Voltage Rating (VDC) : 3 - 60

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 2319263-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM OUTPUT DC MOD,3A,60V DC-24V DC IP

SLIM OUTPUT DC MOD,3A,60V DC-24V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2319263-9 2319263-9
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393114-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393128-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
Power Relays - 1-1393114-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.85 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers