TE Connectivity Data Connectivity Housings 2318929-1

Description
Body Features Cable Exit Angle : 180° Configuration Features Keying Code : A Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 2.35 MM  [.092 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Configuration Features Keying Code : A Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 2.35 MM  [.092 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2318929-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2318929-1
Data Connectivity Housings 2318929-1
Body Features Cable Exit Angle : 180° Configuration Features Keying Code : A Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 1 Mating Pin Diameter : .4 MM  [.015 INCH ] Housing Features Centerline (Pitch) : 2.35 MM  [.092 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Cable Type : Coax Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°

Configuration Features


  • Keying Code : A
  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Mating Pin Diameter : .4 MM  [.015 INCH ]

Housing Features


  • Centerline (Pitch) : 2.35 MM  [.092 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2318929-1
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products