TE Connectivity Poke-In Connectors 2318582-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Centerline (Pitch) : 8 MM  [.314 INCH ] Mechanical Attachment Connector Mounting Type : Wall Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Centerline (Pitch) : 8 MM  [.314 INCH ] Mechanical Attachment Connector Mounting Type : Wall Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2318582-7 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2318582-7
Poke-In Connectors 2318582-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 5 Housing Features Centerline (Pitch) : 8 MM  [.314 INCH ] Mechanical Attachment Connector Mounting Type : Wall Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Component Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Housing Features


  • Centerline (Pitch) : 8 MM  [.314 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Wall Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Component

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Headers, Plugs and Sockets - A141462-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
A141462-ND
Headers, Plugs and Sockets A141462-ND
"7 Position Terminal Block Plug, Blade Sockets 0.315"" (8.00mm) 180° Panel Mount, Snap-In"

"7 Position Terminal Block Plug, Blade Sockets 0.315"" (8.00mm) 180° Panel Mount, Snap-In"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2318582-7 A141462-ND
Product Name Poke-In Connectors Headers, Plugs and Sockets
Mounting Wall Mount Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products