TE Connectivity High Speed Pluggable IO Connectors & Cages 2318579-2

Description
Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2318579-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2318579-2
High Speed Pluggable IO Connectors & Cages 2318579-2
Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) (MM) : .8

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
I/O Connectors - 2318579-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2318579-2
I/O Connectors 2318579-2
RCPT CONN R/A SMT 76 POSN QSFP DD WSHRS

RCPT CONN R/A SMT 76 POSN QSFP DD WSHRS

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2318579-2
I/O Connectors 2318579-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - 17-2318579-2CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2318579-2CT-ND
Pluggable Connector Assemblies 17-2318579-2CT-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2318579-2TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2318579-2TR-ND
Pluggable Connector Assemblies 17-2318579-2TR-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2318579-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2318579-2DKR-ND
Pluggable Connector Assemblies 17-2318579-2DKR-ND
RCPT CONN R/A SMT 76 POSN QSFP D

RCPT CONN R/A SMT 76 POSN QSFP D

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2004-2318579-2
Electronic Connector 2004-2318579-2
I/O Connectors RCPT CONN R/A SMT 76 POSN QSFP DD WSHRS Product overview: 2318579-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-2318579-2 can be used for catalog matching and distributor lookup.

I/O Connectors RCPT CONN R/A SMT 76 POSN QSFP DD WSHRS Product overview: 2318579-2 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-2318579-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2318579-2 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2318579-2
Pluggable Connector Assemblies 2318579-2
RCPT CONN R/A SMT 76 POSN QSFP D

RCPT CONN R/A SMT 76 POSN QSFP D

Supplier's Site Datasheet
Pluggable Connectors - 2318579-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2318579-2
Pluggable Connectors 2318579-2
RCPT CONN R/A SMT 76 POSN QSFP D

RCPT CONN R/A SMT 76 POSN QSFP D

Supplier's Site Datasheet
I/o Conn, Qsfp, Rcpt, 76Pos, Smd; No. Of Contacts Amp - Te Connectivity - 38AH6352 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Qsfp, Rcpt, 76Pos, Smd; No. Of Contacts Amp - Te Connectivity
38AH6352
I/o Conn, Qsfp, Rcpt, 76Pos, Smd; No. Of Contacts Amp - Te Connectivity 38AH6352
I/O CONN, QSFP, RCPT, 76POS, SMD; No. of Contacts:76Contacts; Gender:Receptacle; Connector Type:QSFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

I/O CONN, QSFP, RCPT, 76POS, SMD; No. of Contacts:76Contacts; Gender:Receptacle; Connector Type:QSFP; Contact Termination Type:Surface Mount; Product Range:-; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity - 81AH0233 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity
81AH0233
I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity 81AH0233
I/O CONN, QSFP, RCPT, 76POS, SMD ROHS COMPLIANT: YES

I/O CONN, QSFP, RCPT, 76POS, SMD ROHS COMPLIANT: YES

Supplier's Site
I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity - 54AH4505 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity
54AH4505
I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity 54AH4505
I/O CONN, QSFP, RCPT, 76POS, SMD ROHS COMPLIANT: YES

I/O CONN, QSFP, RCPT, 76POS, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2318579-2 2318579-2 17-2318579-2CT-ND 2004-2318579-2 2318579-2 2318579-2 38AH6352 81AH0233
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Electronic Connector Pluggable Connector Assemblies Pluggable Connectors I/o Conn, Qsfp, Rcpt, 76Pos, Smd; No. Of Contacts Amp - Te Connectivity I/o Conn, Qsfp, Rcpt, 76Pos, Smd Rohs Compliant Te Connectivity
Connector Type Receptacle
Mounting Surface Mount, Right Angle Surface Mount, Right Angle PCB Mount
Number of Contacts 76 #
Unlock Full Specs
to access all available technical data