TE Connectivity High Speed Pluggable IO Connectors & Cages 2318579-1

Description
Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2318579-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2318579-1
High Speed Pluggable IO Connectors & Cages 2318579-1
Electrical Characteristics Data Rate (Max) (GBS) : 56 Housing Features Centerline (Pitch) (MM) : .8 Operation/Applicatio n Circuit Application : Signal Product Type Features Pluggable Form Factor : QSFP-DD Pluggable I/O Product Type : Connector Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 56

Housing Features


  • Centerline (Pitch) (MM) : .8

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Pluggable Form Factor : QSFP-DD
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Number of Positions: 76 Connector Type: QSFP-DD (Double Density) Termination: Solder Package: Tape & Reel (TR) Cut Tape (CT) Mounting Type: Surface Mount, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active Connector Style: Receptacle

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies
Number of Positions: 76
Connector Type: QSFP-DD (Double Density)
Termination: Solder
Package: Tape & Reel (TR) Cut Tape (CT)
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Connector Style: Receptacle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2318579-1CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2318579-1CT-ND
Pluggable Connector Assemblies 17-2318579-1CT-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2318579-1TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2318579-1TR-ND
Pluggable Connector Assemblies 17-2318579-1TR-ND
76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

76 Position QSFP-DD (Double Density) Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 17-2318579-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2318579-1DKR-ND
Pluggable Connector Assemblies 17-2318579-1DKR-ND
RCPT CONN R/A SMT 76 POSN QSFP D

RCPT CONN R/A SMT 76 POSN QSFP D

Buy Now Datasheet
I/O Connectors - 2318579-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2318579-1
I/O Connectors 2318579-1
RCPT CONN R/A SMT 76 POSN QSFP DD

RCPT CONN R/A SMT 76 POSN QSFP DD

Buy Now
Singapore, Singapore
Electronic Connector
2004-2318579-1
Electronic Connector 2004-2318579-1
I/O Connectors RCPT CONN R/A SMT 76 POSN QSFP DD Product overview: 2318579-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-2318579-1 can be used for catalog matching and distributor lookup.

I/O Connectors RCPT CONN R/A SMT 76 POSN QSFP DD Product overview: 2318579-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2004-2318579-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 2318579-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2318579-1
Pluggable Connectors 2318579-1
RCPT CONN R/A SMT 76 POSN QSFP D

RCPT CONN R/A SMT 76 POSN QSFP D

Supplier's Site Datasheet
Pluggable Connector Assemblies - 2318579-1 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
2318579-1
Pluggable Connector Assemblies 2318579-1
RCPT CONN R/A SMT 76 POSN QSFP D

RCPT CONN R/A SMT 76 POSN QSFP D

Supplier's Site Datasheet
I/o Conn, Qsfp-Dd, Rcpt, 76Pos, Smt Te Connectivity - 37AJ1894 - Newark, An Avnet Company
Chicago, IL, United States
I/o Conn, Qsfp-Dd, Rcpt, 76Pos, Smt Te Connectivity
37AJ1894
I/o Conn, Qsfp-Dd, Rcpt, 76Pos, Smt Te Connectivity 37AJ1894
I/O CONN, QSFP-DD, RCPT, 76POS, SMT

I/O CONN, QSFP-DD, RCPT, 76POS, SMT

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2318579-1 17-2318579-1CT-ND 2318579-1 2004-2318579-1 2318579-1 2318579-1 37AJ1894
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects Pluggable Connectors Pluggable Connector Assemblies Pluggable Connector Assemblies I/O Connectors Electronic Connector Pluggable Connectors Pluggable Connector Assemblies I/o Conn, Qsfp-Dd, Rcpt, 76Pos, Smt Te Connectivity
Gender Male / Plug Female / Jack
Termination Solder Solder
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data