TE Connectivity Data Connectivity Headers 2317581-3

Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length (MM) : 14.36 Product Width (MM) : 9.8 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Panel Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length (MM) : 14.36 Product Width (MM) : 9.8 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Panel Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2317581-3 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2317581-3
Data Connectivity Headers 2317581-3
Body Features Body Material : Polyphenylene Sulfide (PPS) Connector & Keying Code : C PCB Retention Feature Plating Material : Tin Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : Without Contact Current Rating (Max) (AMP) : 2.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .4 MM  [.015 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 13.5 MM  [.53 INCH ] Product Length (MM) : 14.36 Product Width (MM) : 9.8 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Color : Natural Mechanical Attachment Connector Mounting Type : Panel Mount PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Shielded : Yes Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Body Material : Polyphenylene Sulfide (PPS)
  • Connector & Keying Code : C
  • PCB Retention Feature Plating Material : Tin

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Center Contact : Without
  • Contact Current Rating (Max) (AMP) : 2.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .4 MM  [.015 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 13.5 MM  [.53 INCH ]
  • Product Length (MM) : 14.36
  • Product Width (MM) : 9.8

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Color : Natural

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Shielded : Yes
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers, Male Pins - 17-2317581-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2317581-3-ND
Headers, Male Pins 17-2317581-3-ND
4POS,HSL,0.50,HDR ASSY,COD C,WO

4POS,HSL,0.50,HDR ASSY,COD C,WO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2317581-3 17-2317581-3-ND
Product Name Data Connectivity Headers Headers, Male Pins
Connector Type Wire to Board Connector Header Connector; Header
Termination Surface Mount
Mounting Panel Mount Surface Mount
Unlock Full Specs
to access all available technical data