TE Connectivity High Speed Pluggable IO Connectors & Cages 2317416-2

Description
Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2317416-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2317416-2
High Speed Pluggable IO Connectors & Cages 2317416-2
Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 60
  • Port Matrix Configuration : 1 x 1

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2317416-2-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2317416-2-ND
Pluggable Connector Assemblies 17-2317416-2-ND
OSFP 1X1 CAGE ASSMBLY

OSFP 1X1 CAGE ASSMBLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2317416-2 17-2317416-2-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Mounting Through Hole - Press-Fit Through Hole
Unlock Full Specs
to access all available technical data