TE Connectivity High Speed Pluggable IO Connectors & Cages 2317416-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2317416-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2317416-1
High Speed Pluggable IO Connectors & Cages 2317416-1
Configuration Features Number of Ports : 1 Number of Positions : 60 Port Matrix Configuration : 1 x 1 Mechanical Attachment PCB Mounting Style : Through Hole - Press-Fit Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Single Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 60
  • Port Matrix Configuration : 1 x 1

Mechanical Attachment


  • PCB Mounting Style : Through Hole - Press-Fit

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2317416-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2317416-1
I/O Connectors 2317416-1
OSFP 1X1 CAGE ASSMBLY

OSFP 1X1 CAGE ASSMBLY

Buy Now
Pluggable Connector Assemblies - A141645-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141645-ND
Pluggable Connector Assemblies A141645-ND
Position OSFP Cage Connector Press-Fit Through Hole, Right Angle

Position OSFP Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1364252-2317416-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1364252-2317416-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1364252-2317416-1
Win Source Part Number: 1364252-2317416-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tray Product Status: Active Features: EMI Shielded Base Product Number: 2317416 Mounting Type: Through Hole, Right Angle HTSUS: 8538.90.8180 ECCN: EAR99 Connector Type: OSFP Termination: Press-Fit Connector Style: Cage

Win Source Part Number: 1364252-2317416-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tray
Product Status: Active
Features: EMI Shielded
Base Product Number: 2317416
Mounting Type: Through Hole, Right Angle
HTSUS: 8538.90.8180
ECCN: EAR99
Connector Type: OSFP
Termination: Press-Fit
Connector Style: Cage

Buy Now Datasheet
Pluggable Connectors - 2317416-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2317416-1
Pluggable Connectors 2317416-1
CONN OSFP CAGE PRESS-FIT R/A

CONN OSFP CAGE PRESS-FIT R/A

Supplier's Site Datasheet
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity - 78AC5576 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity
78AC5576
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity 78AC5576
CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Cage Type:OSFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Cage Type:OSFP Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2317416-1 2317416-1 A141645-ND 1364252-2317416-1 2317416-1 78AC5576
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Pluggable Connectors Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity
Mounting Through Hole - Press-Fit Through Hole, Right Angle Through Hole, Right Angle Through Hole, Press-Fit
Unlock Full Specs
to access all available technical data