TE Connectivity D-Shaped Connectors 2317171-1

Description
Body Features Connector Profile : Medium Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Square Termination Post & Tail Dimension : .55 MM  [.021 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Medium Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Square Termination Post & Tail Dimension : .55 MM  [.021 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2317171-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2317171-1
D-Shaped Connectors 2317171-1
Body Features Connector Profile : Medium Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 1.98 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Wire-to-Board Termination Features Square Termination Post & Tail Dimension : .55 MM  [.021 INCH ] Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Medium
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 1.98 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Wire-to-Board

Termination Features


  • Square Termination Post & Tail Dimension : .55 MM  [.021 INCH ]
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
D Sub Connectors - 2748565 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2748565
D Sub Connectors 2748565
AMPL REC, HD22, VERT, 15P, THREADED

AMPL REC, HD22, VERT, 15P, THREADED

Supplier's Site
D Sub Connectors - 2748564 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2748564
D Sub Connectors 2748564
AMPL REC, HD22, VERT, 15P, THREADED

AMPL REC, HD22, VERT, 15P, THREADED

Supplier's Site
D-Sub Connectors - 2317171-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2317171-1
D-Sub Connectors 2317171-1
AMPL REC, HD22, VERT, 15P, THREADED

AMPL REC, HD22, VERT, 15P, THREADED

Buy Now
D-Sub Connectors - 2317171-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
2317171-1
D-Sub Connectors 2317171-1
HD-22 PRODUCTS RESALE

HD-22 PRODUCTS RESALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
2317171-1
D-Sub Connectors 2317171-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Board to Board, PCB Mt Pin Hders & Recept - 2317171-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
2317171-1
Connectors Board to Board, PCB Mt Pin Hders & Recept 2317171-1
AMPL REC, HD22,VERT,15P THREADED. BOARD MOUNT

AMPL REC, HD22,VERT,15P THREADED. BOARD MOUNT

Buy Now
D-Sub Connector Assemblies - 17-2317171-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
17-2317171-1-ND
D-Sub Connector Assemblies 17-2317171-1-ND
15 Position D-Sub, High Density Receptacle, Female Sockets Connector

15 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Hd-D Sub Conn, Rcpt, De, 15Pos, Th; D Sub Connector Type Te Connectivity - 07AH6375 - Newark, An Avnet Company
Chicago, IL, United States
Hd-D Sub Conn, Rcpt, De, 15Pos, Th; D Sub Connector Type Te Connectivity
07AH6375
Hd-D Sub Conn, Rcpt, De, 15Pos, Th; D Sub Connector Type Te Connectivity 07AH6375
HD-D SUB CONN, RCPT, DE, 15POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-22 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

HD-D SUB CONN, RCPT, DE, 15POS, TH; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE HD-22 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 2317171-1 2748565 2317171-1 2317171-1 17-2317171-1-ND 07AH6375
Product Name D-Shaped Connectors D Sub Connectors D-Sub Connectors Connectors Board to Board, PCB Mt Pin Hders & Recept D-Sub Connector Assemblies Hd-D Sub Conn, Rcpt, De, 15Pos, Th; D Sub Connector Type Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole
Current Rating 3.0 amps 3.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data