Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Mechanical Attachment
Operation/Applicatio
Product Type Features
Termination Features
Usage Conditions
AMPL REC HD22, VERT, 26P, THREADED
HD-D SUB CONN, RCPT, DA, 26POS, SOLDER; D Sub Connector Type:High Density; Gender:Receptacle; Product Range:AMPLIMITE Series; No. of Contacts:26Contacts;
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2317170-1 | 17-2317170-1-ND | 2317170-1 | 57AC4924 |
| Product Name | D-Shaped Connectors | D-Sub Connector Assemblies | D-Sub Connectors | Hd-D Sub Conn, Rcpt, Da, 26Pos, Solder; D Sub Connector Type Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Termination | Through Hole - Solder | Solder | ||
| Mounting | Board Mount | Through Hole |