TE Connectivity Automotive Headers 2317023-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .62 MM  [.024 INCH ] Mating Tab Width : .62 MM  [.024 INCH ] Dimensions Connector Length : 20.95 MM  [.824 INCH ] Connector Width : 20.55 MM  [.809 INCH ] Profile Height from PCB : 7.9 MM  [.311 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-18063-148 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .62 MM  [.024 INCH ] Mating Tab Width : .62 MM  [.024 INCH ] Dimensions Connector Length : 20.95 MM  [.824 INCH ] Connector Width : 20.55 MM  [.809 INCH ] Profile Height from PCB : 7.9 MM  [.311 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-18063-148 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2317023-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2317023-1
Automotive Headers 2317023-1
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Signal Positions : 6 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .62 MM  [.024 INCH ] Mating Tab Width : .62 MM  [.024 INCH ] Dimensions Connector Length : 20.95 MM  [.824 INCH ] Connector Width : 20.55 MM  [.809 INCH ] Profile Height from PCB : 7.9 MM  [.311 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Reflow Solder Capable Other Interface Number : 114-18063-148 Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature (Max) : 135 DEGC  [275 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Thickness : .62 MM  [.024 INCH ]
  • Mating Tab Width : .62 MM  [.024 INCH ]

Dimensions


  • Connector Length : 20.95 MM  [.824 INCH ]
  • Connector Width : 20.55 MM  [.809 INCH ]
  • Profile Height from PCB : 7.9 MM  [.311 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Reflow Solder Capable

Other


  • Interface Number : 114-18063-148

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 350

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature (Max) : 135 DEGC  [275 DEGF ]
Buy Now
Headers, Male Pins - 17-2317023-1TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
17-2317023-1TR-ND
Headers, Male Pins 17-2317023-1TR-ND
6POS,TAB0.63X0.63,HD R ASSY,90DEG

6POS,TAB0.63X0.63,HDR ASSY,90DEG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2317023-1 17-2317023-1TR-ND
Product Name Automotive Headers Headers, Male Pins
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers