D5 TAB LONG AU L SIZE L/P
CONTACT, TAB, 8AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic 5000 Series Housing ConnectorsRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2316820-1-ND | 12AJ6704 |
| Product Name | Rectangular Connector Contacts | Contact, Tab, 8Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |