TE Connectivity Rectangular Connector Contacts 2316819-1

Description
D5 TAB LONG AU L SIZE
Request a Quote Datasheet
Description
D5 TAB LONG AU L SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-2316819-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2316819-1TR-ND
Rectangular Connector Contacts 17-2316819-1TR-ND
D5 TAB LONG AU L SIZE

D5 TAB LONG AU L SIZE

Buy Now Datasheet
Contact, Tab, Crimp, 8Awg; Product Range Amp - Te Connectivity - 12AJ6703 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, Crimp, 8Awg; Product Range Amp - Te Connectivity
12AJ6703
Contact, Tab, Crimp, 8Awg; Product Range Amp - Te Connectivity 12AJ6703
CONTACT, TAB, CRIMP, 8AWG; Product Range:Dynamic 5000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, TAB, CRIMP, 8AWG; Product Range:Dynamic 5000 Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-2316819-1TR-ND 12AJ6703
Product Name Rectangular Connector Contacts Contact, Tab, Crimp, 8Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details