TE Connectivity Connector Contacts 2316671-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.043 - .075 INCH ] Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Operating Voltage (VDC) : 250, 600 Identification Marking Wire Range Mark : L Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.043 - .075 INCH ] Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Operating Voltage (VDC) : 250, 600 Identification Marking Wire Range Mark : L Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2316671-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2316671-3
Connector Contacts 2316671-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Wire Contact Termination Area Plating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.043 - .075 INCH ] Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 250, 600 Operating Voltage (VDC) : 250, 600 Identification Marking Wire Range Mark : L Mechanical Attachment Contact Retention Type Within Housing : Spring Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.043 - .075 INCH ]
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 600
  • Operating Voltage (VDC) : 250, 600

Identification Marking


  • Wire Range Mark : L

Mechanical Attachment


  • Contact Retention Type Within Housing : Spring

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2316671-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details