TE Connectivity Housing Connector, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity 2316108-4

Description
HOUSING CONNECTOR, RCPT, 4POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes
Description
HOUSING CONNECTOR, RCPT, 4POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity - 83AH7131 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity
83AH7131
Housing Connector, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity 83AH7131
HOUSING CONNECTOR, RCPT, 4POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 4POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH7131
Product Name Housing Connector, Rcpt, 4Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details