TE Connectivity Housing Connector, Rcpt, 5Pos, 2Mm; Product Range Te Connectivity 2316102-5

Description
HOUSING CONNECTOR, RCPT, 5POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes
Description
HOUSING CONNECTOR, RCPT, 5POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 5Pos, 2Mm; Product Range Te Connectivity - 83AH7128 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 5Pos, 2Mm; Product Range Te Connectivity
83AH7128
Housing Connector, Rcpt, 5Pos, 2Mm; Product Range Te Connectivity 83AH7128
HOUSING CONNECTOR, RCPT, 5POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 5POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH7128
Product Name Housing Connector, Rcpt, 5Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details