TE Connectivity Housing Connector, Rcpt, 3Pos, 2Mm; Product Range Te Connectivity 2316102-3

Description
HOUSING CONNECTOR, RCPT, 3POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes
Description
HOUSING CONNECTOR, RCPT, 3POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 3Pos, 2Mm; Product Range Te Connectivity - 83AH7126 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 3Pos, 2Mm; Product Range Te Connectivity
83AH7126
Housing Connector, Rcpt, 3Pos, 2Mm; Product Range Te Connectivity 83AH7126
HOUSING CONNECTOR, RCPT, 3POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 3POS, 2MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:2mm; For Use With:AMP 28-24AWG 2316113 & 30-28AWG 2316114 Crimp Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 83AH7126
Product Name Housing Connector, Rcpt, 3Pos, 2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details