TE Connectivity Connector Backshells 231599-000

Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, AS34041, M83723/01, NAS 1694, AS34061, M83723/86, MS3474, NAS 1643, NAS 1652, M83723/41, M83723/72, M83723/66, AS34461, M83723/37, M83723/39, M83723/67, M83723/76, M83723/84, M83723/48, M83723/87, MS3476, M83723/05, M83723/40, NAS 1699, AS34511, NAS 1702, M83723/36, M83723/14, MS3475, AS34001, AS34011, M83723/96, NAS 1651, M83723/49, M83723/65, NAS 1653, M83723/98, M83723/08, M83723/38, NAS 1642, NAS 1641, M83723/85, AS34671, M83723/07, AS34241, M83723/74, M83723/68, M83723/75, M83723/43, NAS 1692, M83723/06, M83723/69, M83723/95, M83723/97, NAS 1700, M83723/82, AS34561, M83723/13, M83723/92, NAS 1701, NAS 1693, NAS 1599, AS34121, AS34501, M83723/91, M83723/71, M83723/77, MS3471, NAS 1650, MS3470, MS3459, M83723/02, AS34681, MS3472, M83723/03, M83723/42, AS34091, M83723/73, M83723/83, AS34541, M83723/04, AS34081, AS34641 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet
Description
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, AS34041, M83723/01, NAS 1694, AS34061, M83723/86, MS3474, NAS 1643, NAS 1652, M83723/41, M83723/72, M83723/66, AS34461, M83723/37, M83723/39, M83723/67, M83723/76, M83723/84, M83723/48, M83723/87, MS3476, M83723/05, M83723/40, NAS 1699, AS34511, NAS 1702, M83723/36, M83723/14, MS3475, AS34001, AS34011, M83723/96, NAS 1651, M83723/49, M83723/65, NAS 1653, M83723/98, M83723/08, M83723/38, NAS 1642, NAS 1641, M83723/85, AS34671, M83723/07, AS34241, M83723/74, M83723/68, M83723/75, M83723/43, NAS 1692, M83723/06, M83723/69, M83723/95, M83723/97, NAS 1700, M83723/82, AS34561, M83723/13, M83723/92, NAS 1701, NAS 1693, NAS 1599, AS34121, AS34501, M83723/91, M83723/71, M83723/77, MS3471, NAS 1650, MS3470, MS3459, M83723/02, AS34681, MS3472, M83723/03, M83723/42, AS34091, M83723/73, M83723/83, AS34541, M83723/04, AS34081, AS34641 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 231599-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
231599-000
Connector Backshells 231599-000
Body Features Primary Product Color : Bright Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel (AMS-C-26074) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 34 MM  [1.33 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, AS34041, M83723/01, NAS 1694, AS34061, M83723/86, MS3474, NAS 1643, NAS 1652, M83723/41, M83723/72, M83723/66, AS34461, M83723/37, M83723/39, M83723/67, M83723/76, M83723/84, M83723/48, M83723/87, MS3476, M83723/05, M83723/40, NAS 1699, AS34511, NAS 1702, M83723/36, M83723/14, MS3475, AS34001, AS34011, M83723/96, NAS 1651, M83723/49, M83723/65, NAS 1653, M83723/98, M83723/08, M83723/38, NAS 1642, NAS 1641, M83723/85, AS34671, M83723/07, AS34241, M83723/74, M83723/68, M83723/75, M83723/43, NAS 1692, M83723/06, M83723/69, M83723/95, M83723/97, NAS 1700, M83723/82, AS34561, M83723/13, M83723/92, NAS 1701, NAS 1693, NAS 1599, AS34121, AS34501, M83723/91, M83723/71, M83723/77, MS3471, NAS 1650, MS3470, MS3459, M83723/02, AS34681, MS3472, M83723/03, M83723/42, AS34091, M83723/73, M83723/83, AS34541, M83723/04, AS34081, AS34641 Operation/Applicatio n Compatible With Connector Shell Size : 16S, 16, 19 Other Entry Size Code : 08 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ] Salt Spray Resistance (HR) : 48

Body Features


  • Primary Product Color : Bright
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Electroless Nickel (AMS-C-26074)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 34 MM  [1.33 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/78, AS34041, M83723/01, NAS 1694, AS34061, M83723/86, MS3474, NAS 1643, NAS 1652, M83723/41, M83723/72, M83723/66, AS34461, M83723/37, M83723/39, M83723/67, M83723/76, M83723/84, M83723/48, M83723/87, MS3476, M83723/05, M83723/40, NAS 1699, AS34511, NAS 1702, M83723/36, M83723/14, MS3475, AS34001, AS34011, M83723/96, NAS 1651, M83723/49, M83723/65, NAS 1653, M83723/98, M83723/08, M83723/38, NAS 1642, NAS 1641, M83723/85, AS34671, M83723/07, AS34241, M83723/74, M83723/68, M83723/75, M83723/43, NAS 1692, M83723/06, M83723/69, M83723/95, M83723/97, NAS 1700, M83723/82, AS34561, M83723/13, M83723/92, NAS 1701, NAS 1693, NAS 1599, AS34121, AS34501, M83723/91, M83723/71, M83723/77, MS3471, NAS 1650, MS3470, MS3459, M83723/02, AS34681, MS3472, M83723/03, M83723/42, AS34091, M83723/73, M83723/83, AS34541, M83723/04, AS34081, AS34641

Operation/Application


  • Compatible With Connector Shell Size : 16S, 16, 19

Other


  • Entry Size Code : 08
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
  • Salt Spray Resistance (HR) : 48
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 231599-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details