TE Connectivity Module Components 2315856-4

Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP2XB UL Flammability Rating : UL 94V-0 Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet
Description
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP2XB UL Flammability Rating : UL 94V-0 Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Module Components - 2315856-4 - TE Connectivity
Berwyn, PA, United States
Module Components
2315856-4
Module Components 2315856-4
Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP2XB UL Flammability Rating : UL 94V-0 Product Type Features Component Type : Fuse Holder Fuse Type : High Current Fuse Primary Locking Feature : Integrated in Housing Usage Conditions Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]

Body Features


  • Secondary Locking : Yes

Configuration Features


  • Number of Positions : 2

Industry Standards


  • IP Rating : IP2XB
  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Component Type : Fuse Holder
  • Fuse Type : High Current Fuse
  • Primary Locking Feature : Integrated in Housing

Usage Conditions


  • Operating Temperature Range : -40 - 65 DEGC  [-40 - 149 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 1508-2315856-4-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1508-2315856-4-ND
Free Hanging, Panel Mount 1508-2315856-4-ND
Position Rectangular Plug Connector

Position Rectangular Plug Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2315856-4 1508-2315856-4-ND
Product Name Module Components Free Hanging, Panel Mount
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers