TE Connectivity High Speed Pluggable IO Connectors & Cages 2315853-2

Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2315853-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2315853-2
High Speed Pluggable IO Connectors & Cages 2315853-2
Configuration Features Number of Ports : 4 Number of Positions : 240 Port Matrix Configuration : 1 x 4 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Other Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : OSFP Pluggable I/O Product Type : Cage Assembly Sealable : No Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 4
  • Number of Positions : 240
  • Port Matrix Configuration : 1 x 4

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Other


  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : OSFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now Datasheet
I/O Connectors - 2315853-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2315853-2
I/O Connectors 2315853-2
CAGE ASSEMBLY, 1X4, NO EMI SPRINGS, OSFP

CAGE ASSEMBLY, 1X4, NO EMI SPRINGS, OSFP

Buy Now
Swedesboro, NJ, United States
I/O Connectors
2315853-2
I/O Connectors 2315853-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A141650-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A141650-ND
Pluggable Connector Assemblies A141650-ND
Position OSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Position OSFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 2315853-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2315853-2
Pluggable Connectors 2315853-2
CONN OSFP CAGE 1X4 PRESS-FIT R/A

CONN OSFP CAGE 1X4 PRESS-FIT R/A

Supplier's Site Datasheet
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity - 78AC5574 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity
78AC5574
Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity 78AC5574
CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Cage Type:OSFP Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Cage Type:OSFP Cage; Port Configuration:1 x 4 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity - 79AC8257 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity
79AC8257
Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity 79AC8257
CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP OSFP 1x4 I/O Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CAGE ASSEMBLY, OSFP 1X4 CONNECTOR; Accessory Type:Cage Assembly; For Use With:AMP OSFP 1x4 I/O Connectors; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2315853-2 2315853-2 A141650-ND 2315853-2 78AC5574 79AC8257
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Cage Assembly, Osfp 1X4 Connector; Cage Type Te Connectivity Cage Assembly, Osfp 1X4 Connector; Accessory Type Te Connectivity
Mounting Double-Sided (Belly-to-Belly) Through Hole, Right Angle Through Hole, Press-Fit
Unlock Full Specs
to access all available technical data