TE Connectivity Data Connectivity Headers 2315834-1

Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.02 INCH ] Mating Tab Width : .63 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM , 2.54 MM  [.1 INCH , .07 INCH ] Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.02 INCH ] Mating Tab Width : .63 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM , 2.54 MM  [.1 INCH , .07 INCH ] Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2315834-1 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2315834-1
Data Connectivity Headers 2315834-1
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.02 INCH ] Mating Tab Width : .63 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2 MM , 2.54 MM  [.1 INCH , .07 INCH ] Housing Color : Jet Black Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 5, 2.5
  • Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • Mating Tab Thickness : .63 MM  [.02 INCH ]
  • Mating Tab Width : .63 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM , 2.54 MM  [.1 INCH , .07 INCH ]
  • Housing Color : Jet Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 1734-2315834-1TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1734-2315834-1TR-ND
Coaxial Connector (RF) Assemblies 1734-2315834-1TR-ND
6POS,HSD DIA 0.6,HDR ASSY,90DEG,

6POS,HSD DIA 0.6,HDR ASSY,90DEG,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2315834-1 1734-2315834-1TR-ND
Product Name Data Connectivity Headers Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector Plug, Male Pin
Unlock Full Specs
to access all available technical data