TE Connectivity Data Connectivity Headers 2315530-9

Description
Body Features Body Material : PA Connector & Keying Code : Z Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 21.3 MM  [.838 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 15.3 MM  [.602 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Body Material : PA Connector & Keying Code : Z Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 21.3 MM  [.838 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 15.3 MM  [.602 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2315530-9 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2315530-9
Data Connectivity Headers 2315530-9
Body Features Body Material : PA Connector & Keying Code : Z Configuration Features Number of Positions : 10 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Tab Thickness : .4 MM  [.01 INCH ] Mating Tab Width : .5 MM  [.02 INCH ] Outer Contact Plating Material : Tin (Sn) Dimensions Connector Height : 21.3 MM  [.838 INCH ] Product Length : 49.8 MM  [1.96 INCH ] Product Width : 15.3 MM  [.602 INCH ] Electrical Characteristics Operating Voltage (VDC) : 60 Housing Features Centerline (Pitch) : 1.8 MM  [.07 INCH ] Housing Color : Water Blue Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Mixed & Hybrid Connector : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PA
  • Connector & Keying Code : Z

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Tab Thickness : .4 MM  [.01 INCH ]
  • Mating Tab Width : .5 MM  [.02 INCH ]
  • Outer Contact Plating Material : Tin (Sn)

Dimensions


  • Connector Height : 21.3 MM  [.838 INCH ]
  • Product Length : 49.8 MM  [1.96 INCH ]
  • Product Width : 15.3 MM  [.602 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 60

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.07 INCH ]
  • Housing Color : Water Blue

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Assembly Process Feature : Board Standoff
  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Mixed & Hybrid Connector : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2315530-9
Product Name Data Connectivity Headers
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
4 suppliers