Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 21.16 MM [.833 INCH ] Connector Width : 6.05 MM [.23 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal Solder Process : Reflow Solder
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 21.16 MM [.833 INCH ] Connector Width : 6.05 MM [.23 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal Solder Process : Reflow Solder
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features Connector & Keying Code : A Primary Product Color : Black
Configuration Features Number of Positions : 7 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Size : .5mm Contact Type : Tab Mating Tab Thickness : .4 MM [.015 INCH ] Mating Tab Width : .5 MM [.019 INCH ]
Dimensions Connector Length : 21.16 MM [.833 INCH ] Connector Width : 6.05 MM [.23 INCH ]
Housing Features Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal Solder Process : Reflow Solder
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
Connector & Keying Code : A
Primary Product Color : Black
Configuration Features
Number of Positions : 7
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Tin
Contact Size : .5mm
Contact Type : Tab
Mating Tab Thickness : .4 MM [.015 INCH ]
Mating Tab Width : .5 MM [.019 INCH ]
Dimensions
Connector Length : 21.16 MM [.833 INCH ]
Connector Width : 6.05 MM [.23 INCH ]
Housing Features
Centerline (Pitch) : 1.8 MM [.07 INCH ]
Industry Standards
UL Flammability Rating : UL 94HB
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
PCB Mount Alignment : With
PCB Mount Retention : With
Operation/Application
Circuit Application : Signal
Solder Process : Reflow Solder
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
PCB Connector Assembly Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]