Body Features Body Material : PA Connector & Keying Code : Z
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM [.02 INCH ] Mating Tab Thickness : .63 MM [.02 INCH ] Mating Tab Width : .63 MM [.02 INCH ]
Dimensions Connector Height : 15.5 MM [.61 INCH ] Product Length : 14.15 MM [.557 INCH ] Product Width : 15.65 MM [.616 INCH ]
Housing Features Centerline (Pitch) : 2 MM , 2.54 MM [.07 INCH , .1 INCH ] Housing Color : Water Blue
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Material : PA Connector & Keying Code : Z
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM [.02 INCH ] Mating Tab Thickness : .63 MM [.02 INCH ] Mating Tab Width : .63 MM [.02 INCH ]
Dimensions Connector Height : 15.5 MM [.61 INCH ] Product Length : 14.15 MM [.557 INCH ] Product Width : 15.65 MM [.616 INCH ]
Housing Features Centerline (Pitch) : 2 MM , 2.54 MM [.07 INCH , .1 INCH ] Housing Color : Water Blue
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Body Material : PA Connector & Keying Code : Z
Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Contact Type : Pin Mating Pin Diameter : .6 MM [.02 INCH ] Mating Tab Thickness : .63 MM [.02 INCH ] Mating Tab Width : .63 MM [.02 INCH ]
Dimensions Connector Height : 15.5 MM [.61 INCH ] Product Length : 14.15 MM [.557 INCH ] Product Width : 15.65 MM [.616 INCH ]
Housing Features Centerline (Pitch) : 2 MM , 2.54 MM [.07 INCH , .1 INCH ] Housing Color : Water Blue
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Assembly Process Feature : Board Standoff Circuit Application : Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Mixed & Hybrid Connector : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Body Material : PA
Connector & Keying Code : Z
Configuration Features
Number of Positions : 6
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 5, 2.5
Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
Contact Type : Pin
Mating Pin Diameter : .6 MM [.02 INCH ]
Mating Tab Thickness : .63 MM [.02 INCH ]
Mating Tab Width : .63 MM [.02 INCH ]
Dimensions
Connector Height : 15.5 MM [.61 INCH ]
Product Length : 14.15 MM [.557 INCH ]
Product Width : 15.65 MM [.616 INCH ]
Housing Features
Centerline (Pitch) : 2 MM , 2.54 MM [.07 INCH , .1 INCH ]
Housing Color : Water Blue
Mechanical Attachment
Connector Mounting Type : Board Mount
PCB Mount Retention : With
PCB Mount Retention Type : Boardlock
Operation/Application
Assembly Process Feature : Board Standoff
Circuit Application : Signal
Shielded : Yes
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
Mixed & Hybrid Connector : No
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]