TE Connectivity Data Connectivity Headers 2315239-5

Description
Body Features Connector & Keying Code : E Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.02 INCH ] Mating Tab Width : .63 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 2 MM  [.07 INCH , .1 INCH ] Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : E Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.02 INCH ] Mating Tab Width : .63 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 2 MM  [.07 INCH , .1 INCH ] Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Headers - 2315239-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Headers
2315239-5
Data Connectivity Headers 2315239-5
Body Features Connector & Keying Code : E Configuration Features Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 5, 2.5 Contact Mating Area Plating Material : Tin (Sn), Gold (Au) Mating Pin Diameter : .6 MM  [.02 INCH ] Mating Tab Thickness : .63 MM  [.02 INCH ] Mating Tab Width : .63 MM  [.02 INCH ] Housing Features Centerline (Pitch) : 2.54 MM , 2 MM  [.07 INCH , .1 INCH ] Housing Color : Leaf Green Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : E

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 5, 2.5
  • Contact Mating Area Plating Material : Tin (Sn), Gold (Au)
  • Mating Pin Diameter : .6 MM  [.02 INCH ]
  • Mating Tab Thickness : .63 MM  [.02 INCH ]
  • Mating Tab Width : .63 MM  [.02 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM , 2 MM  [.07 INCH , .1 INCH ]
  • Housing Color : Leaf Green

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2315239-5
Product Name Data Connectivity Headers
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28606-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Headers, Male Pins - A3108-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers
Headers, Male Pins - 104363-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers