TE Connectivity Photovoltaic (Solar Panel) Connector Assemblies 2315176-1

Description
Male Coupler Connector Minus 10 ~ 14 AWG
Request a Quote Datasheet
Description
Male Coupler Connector Minus 10 ~ 14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 17-2315176-1-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
17-2315176-1-ND
Photovoltaic (Solar Panel) Connector Assemblies 17-2315176-1-ND
Male Coupler Connector Minus 10 ~ 14 AWG

Male Coupler Connector Minus 10 ~ 14 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connector, Plug, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity - 07AH3254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity
07AH3254
Connector, Plug, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity 07AH3254
CONNECTOR, PLUG, 1POS, CABLE; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IPX8; Wire Size AWG Max:10AWG; Current Rating:35A; Voltage Rating:-; Gender:Plug RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, CABLE; Photovoltaic / Solar Connector Type:Male Cable Coupler; Keying:Minus; Connector Mounting:Cable Mount; IP Rating:IPX8; Wire Size AWG Max:10AWG; Current Rating:35A; Voltage Rating:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 1Pos, Cable; Product Range Te Connectivity - 38AH6006 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, Cable; Product Range Te Connectivity
38AH6006
Connector, Plug, 1Pos, Cable; Product Range Te Connectivity 38AH6006
CONNECTOR, PLUG, 1POS, CABLE; Product Range:SOLARLOK 2.0 Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, CABLE; Product Range:SOLARLOK 2.0 Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2315176-1-ND 2315176-1 07AH3254 38AH6006
Product Name Photovoltaic (Solar Panel) Connector Assemblies Connector, Plug, 1Pos, Cable; Photovoltaic / Solar Connector Type Te Connectivity Connector, Plug, 1Pos, Cable; Product Range Te Connectivity
Coupling / Adapter Coupling / Adapter
Gender Male / Plug Male / Plug
Mounting Cable Mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2709-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers