TE Connectivity High Speed Pluggable IO Connectors & Cages 2315050-1

Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : 1x2 Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : 1x2 Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2315050-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2315050-1
High Speed Pluggable IO Connectors & Cages 2315050-1
Configuration Features Number of Ports : 2 Number of Positions : 76 Number of Rear EONs per Port Column : 0 Port Matrix Configuration : 1 x 2 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Cage Material : Nickel Silver Alloy Operation/Applicatio n Pluggable I/O Applications : QSFP28 Other EMI Containment Feature Type : Customer Applied Gasket Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : 1x2 Pluggable Form Factor : QSFP28/56 Pluggable I/O Product Type : Cage Assembly Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Number of Positions : 76
  • Number of Rear EONs per Port Column : 0
  • Port Matrix Configuration : 1 x 2

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Cage Material : Nickel Silver Alloy

Operation/Application


  • Pluggable I/O Applications : QSFP28

Other


  • EMI Containment Feature Type : Customer Applied Gasket
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : 1x2
  • Pluggable Form Factor : QSFP28/56
  • Pluggable I/O Product Type : Cage Assembly

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors I/O - High Speed - SFP, SFP+, QSFP - 2315050-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
2315050-1
Connectors I/O - High Speed - SFP, SFP+, QSFP 2315050-1
QSFP28, 1 X 2 CAGE BEHIND BEZEL, W LIT PIPES

QSFP28, 1 X 2 CAGE BEHIND BEZEL, W LIT PIPES

Buy Now
I/O Connectors - 2315050-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
2315050-1
I/O Connectors 2315050-1
QSFP28 1X2 CAGE ASSY BHND BZL

QSFP28 1X2 CAGE ASSY BHND BZL

Buy Now
Cage Assembly, 1X2 Port, I/o Connector; Cage Type Te Connectivity - 52AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X2 Port, I/o Connector; Cage Type Te Connectivity
52AC3270
Cage Assembly, 1X2 Port, I/o Connector; Cage Type Te Connectivity 52AC3270
CAGE ASSEMBLY, 1X2 PORT, I/O CONNECTOR; Cage Type:zQSFP+ Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, 1X2 PORT, I/O CONNECTOR; Cage Type:zQSFP+ Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 2315050-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
2315050-1
Pluggable Connectors 2315050-1
CONN ZQSFP+ CAGE 1X2 PRESSFIT RA

CONN ZQSFP+ CAGE 1X2 PRESSFIT RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2315050-1 2315050-1 2315050-1 52AC3270 2315050-1
Product Name High Speed Pluggable IO Connectors & Cages Connectors I/O - High Speed - SFP, SFP+, QSFP I/O Connectors Cage Assembly, 1X2 Port, I/o Connector; Cage Type Te Connectivity Pluggable Connectors
Mounting Through Hole, Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products