The TE Connectivity Connector, part number 54AH4504, is a 6-position, 1-row receptacle with a 2.00mm centerline. It features dual beam receptacle contacts and is designed for both surface-mount and through-hole applications, accommodating PCB thicknesses from 1.6mm to 2.4mm. The connector is available in various packaging options, including tube and tape and reel.
This connector is suitable for a range of applications, including PLCs, servo drives, industrial controls, material handling, and instrumentation. It has a maximum current rating of 2A and an operating voltage of 125VDC, with a dielectric withstanding voltage of 650VAC. The operating temperature range is from -40°C to 125°C when gold plating is used.
Constructed from high-temperature-res
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
CONNECTOR, RCPT, 6POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 6POS, 1ROW, 2MM ROHS COMPLIANT: YES
6P,2MM,B-B,REC,SRHZ,
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314938-6CT-ND | 41AH5545 | 54AH4504 | 2314938-6 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 6Pos, 1Row, 2Mm; Connector Systems Te Connectivity | Connector, Rcpt, 6Pos, 1Row, 2Mm Rohs Compliant Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole Mount Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |