The Connector, Rcpt, 4Pos, 1Row, 2Mm (part number 41AH5542) from TE Connectivity is a board-to-board receptacle designed for applications requiring a compact connection solution. It features a 2.00mm centerline and accommodates up to four positions in a single row. The connector is suitable for both surface-mount and through-hole mounting, with multiple solder tail lengths available to support various PCB thicknesses ranging from 1.6mm to 2.4mm. Constructed with phosphor bronze contacts and a dual beam design, this connector ensures reliable signal transfer and electrical stability. It is rated for a maximum current of 2A and can operate at voltages up to 125VDC, with a dielectric withstand voltage of 650VAC. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of environments. The connector is compliant with RoHS and REACH regulations and is UL certified, ensuring it meets industry standards for safety and environmental impact. It is available in various packaging options, including tube and tape and reel, facilitating ease of assembly in automated manufacturing processes. This product is ideal for use in PLCs, servo drives, industrial controls, and instrumentation applications.
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
CONNECTOR, RCPT, 4POS, 1ROW, 2MM ROHS COMPLIANT: YES
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
4P,2MM,B-B,REC,SRHZ,
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314936-4CT-ND | 54AH4501 | 41AH5542 | 2314936-4 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 1Row, 2Mm Rohs Compliant Te Connectivity | Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole Mount Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |