"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
8P,2MM,B-B,REC,DRHZ,
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2314926-8TR-ND | 2314926-8 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 125 volts | 125 volts |
| Current Rating | 2.0 amps | 2.0 amps |