Conn Socket Strip SKT 6 POS 2mm Solder RA Thru-Hole Tube Product overview: 2314926-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2314926-6 can be used for catalog matching and distributor lookup.
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
6P,2MM,B-B,REC,DRHZ,
CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-2314926-6 | 17-2314926-6CT-ND | 2314926-6 | 54AH4500 | 41AH5541 |
| Product Name | Electronic Connector | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity | Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through Hole Mount Right Angle | ||
| Voltage Rating | 125 volts | 125 volts | |||
| Current Rating | 2.0 amps | 2.0 amps |