TE Connectivity Headers, Receptacles, Female Sockets 2314924-6

Description
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-2314924-6TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2314924-6TR-ND
Headers, Receptacles, Female Sockets 17-2314924-6TR-ND
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 17-2314924-6CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2314924-6CT-ND
Headers, Receptacles, Female Sockets 17-2314924-6CT-ND
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"

Buy Now Datasheet
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity - 54AH4499 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity
54AH4499
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity 54AH4499
CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5540
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5540
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 17-2314924-6TR-ND 54AH4499 41AH5540
Product Name Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11066-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10202402A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Nano Strip Connectors - A79032-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers