"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
TE Connectivity 2314878-4 PCB Socket
TE Connectivity 2314878-4 PCB Socket
TE Connectivity 2314878-4 PCB Socket
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
4P,2MM,B-B,REC,SRVT,
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314878-4-ND | 1956915P | 1956915 | 41AH5538 | 2314878-4 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole | Through hole | Through Hole Mount | Through Hole | |
| Voltage Rating | 125 volts | 125 to 650 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |