"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
4P,2MM,B-B,REC,SRVT,
CONNECTOR, RCPT, 4POS, 1ROW, 2MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2314876-4 | 17-2314876-4-ND | 2314876-4 | 41AH5536 |
| Product Name | Headers & Wire Housings | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 4Pos, 1Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 125 volts | 125 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |