4P,2MM,BB,REC,SRVT,2
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
4P,2MM,BB,REC,SRVT,2
| Heilind Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2314868-4 | 17-2314868-4-ND | 2314868-4 |
| Product Name | Connectors Unreviewed | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |