TE Connectivity 2314846-8 PCB Socket
TE Connectivity 2314846-8 PCB Socket
TE Connectivity 2314846-8 PCB Socket
"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
8P,2MM,BB,REC,DRVT,S
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1956836 | 1956837P | 17-2314846-8-ND | 2314846-8 | 41AH5535 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Termination | Solder | Solder | Solder | ||
| Mounting | Surface mount | Surface Mount | Surface Mount | Surface Mount | |
| Voltage Rating | 125 to 650 volts | 125 volts | 125 volts | ||
| Contact Pitch | 2 mm (0.0787 inch) |