"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
6P,2MM,BB,REC,DRVT,S
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314846-6-ND | 41AH5534 | 2314846-6 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 2.0 amps | 2.0 amps |