"8 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR, RECEPTACLE, 8POS, 2ROW, 2MM; CONNECTOR SYSTEMS:BOARD-TO-BOA
| DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314844-8-ND | 41AH5533 | 134474260 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity | Connector/Terminal/Pin |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | Board to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 125 volts |