TE Connectivity Headers, Receptacles, Female Sockets 2314844-6

Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-2314844-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2314844-6-ND
Headers, Receptacles, Female Sockets 17-2314844-6-ND
"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

"6 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2314844-6
SMD Electronic Connector 316-2314844-6
Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Tube Product overview: 2314844-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2314844-6 can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 6 POS 2mm Solder ST SMD Tube Product overview: 2314844-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2314844-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332151-2314844-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332151-2314844-6
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332151-2314844-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332151-2314844-6 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Tube Number of Positions: 6 Features: Pick and Place Connector Type: Receptacle, Bottom or Top Entry Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 125VAC Material Flammability Rating: UL94 V-0 Standard Package: 90 Mounting: Surface Mount Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.94µin (0.100µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 12.0µin (0.30µm) Insulation Color: Black Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 Current Rating (Amps): 2A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 17-2314844-6,-1076-2 314844-6-SI Base Product Number: 2314844 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332151-2314844-6
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Tube
Number of Positions: 6
Features: Pick and Place
Connector Type: Receptacle, Bottom or Top Entry
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 125VAC
Material Flammability Rating: UL94 V-0
Standard Package: 90
Mounting: Surface Mount
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.94µin (0.100µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 12.0µin (0.30µm)
Insulation Color: Black
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76
Current Rating (Amps): 2A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17-2314844-6,-1076-2314844-6-SI
Base Product Number: 2314844
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5532 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5532
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5532
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 2mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Surface Mount; Product Range:AMPMODU 2mm; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity - 54AH4491 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity
54AH4491
Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity 54AH4491
CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 6POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2314844-6-ND 316-2314844-6 1332151-2314844-6 41AH5532 54AH4491
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity Connector, Rcpt, 6Pos, 2Row, 2Mm Rohs Compliant Te Connectivity
Connector Type Header Connector; Receptacle, Bottom or Top Entry Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting Surface Mount Surface Mount Surface Mount
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data