TE Connectivity Headers, Receptacles, Female Sockets 2314822-8

Description
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-2314822-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2314822-8-ND
Headers, Receptacles, Female Sockets 17-2314822-8-ND
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 1956862 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956862
PCB Sockets 1956862
TE Connectivity 2314822-8 PCB Socket

TE Connectivity 2314822-8 PCB Socket

Supplier's Site
PCB Sockets - 1956863P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956863P
PCB Sockets 1956863P
TE Connectivity 2314822-8 PCB Socket

TE Connectivity 2314822-8 PCB Socket

Supplier's Site
PCB Sockets - 1956863 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956863
PCB Sockets 1956863
TE Connectivity 2314822-8 PCB Socket

TE Connectivity 2314822-8 PCB Socket

Supplier's Site
Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5531 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5531
Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5531
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2314822-8-ND 1956862 1956863P 41AH5531
Product Name Headers, Receptacles, Female Sockets PCB Sockets PCB Sockets Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Mounting Through Hole Through hole Through Hole Mount
Voltage Rating 125 volts 125 to 650 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Minitek ® - 10072354-G01-12KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details