"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
TE Connectivity 2314822-6 PCB Socket
TE Connectivity 2314822-6 PCB Socket
TE Connectivity 2314822-6 PCB Socket
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314822-6-ND | 1956860 | 1956861P | 41AH5530 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | ||
| Mounting | Through Hole | Through hole | Through Hole Mount | |
| Voltage Rating | 125 volts | 125 to 650 volts | ||
| Current Rating | 2.0 amps |