"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
TE Connectivity 2314820-8 PCB Socket
TE Connectivity 2314820-8 PCB Socket
TE Connectivity 2314820-8 PCB Socket
CONNECTOR, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa
CONNECTOR, RCPT, 8POS, 2ROW, 2MM ROHS COMPLIANT: YES
BOARD CONNECTOR, 8 CONTACTS, 2 ROWS, FEMALE, STRAIGHT, SOLDER TERMINAL, BLACK INSULATOR, RECEPTACLE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 17-2314820-8-ND | 1956876 | 1956877P | 41AH5529 | 54AH4488 | 134488712 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Sockets | PCB Sockets | Connector, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Te Connectivity | Connector, Rcpt, 8Pos, 2Row, 2Mm Rohs Compliant Te Connectivity | Connector/Terminal/Pin |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | ||||
| Mounting | Through Hole | Through hole | Through Hole Mount | |||
| Voltage Rating | 125 volts | 125 to 650 volts | ||||
| Current Rating | 2.0 amps |