TE Connectivity Headers, Receptacles, Female Sockets 2314820-6

Description
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 17-2314820-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
17-2314820-6-ND
Headers, Receptacles, Female Sockets 17-2314820-6-ND
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
PCB Sockets - 1956874 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956874
PCB Sockets 1956874
TE Connectivity 2314820-6 PCB Socket

TE Connectivity 2314820-6 PCB Socket

Supplier's Site
PCB Sockets - 1956874P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956874P
PCB Sockets 1956874P
TE Connectivity 2314820-6 PCB Socket

TE Connectivity 2314820-6 PCB Socket

Supplier's Site
PCB Sockets - 1956873 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1956873
PCB Sockets 1956873
TE Connectivity 2314820-6 PCB Socket

TE Connectivity 2314820-6 PCB Socket

Supplier's Site
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity - 41AH5528 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
41AH5528
Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity 41AH5528
CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

CONNECTOR, RCPT, 6POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:AMPMODU 2mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-2314820-6-ND 1956874 1956874P 41AH5528
Product Name Headers, Receptacles, Female Sockets PCB Sockets PCB Sockets Connector, Rcpt, 6Pos, 2Row, 2Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Receptacle Board to Board Connector
Mounting Through Hole Through hole Through Hole Mount
Voltage Rating 125 volts 125 to 650 volts
Current Rating 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Board to Board, PCB Mt Pin Hders & Recept - 1-103168-3 - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1225-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28500-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details